HARTING Inc. of North America Hood, Top Entry, 16B, Nptf-1; Product Range Harting 9305160421

Description
HOOD, TOP ENTRY, 16B, NPTF-1; Product Range:Han Series; Cable Exit Angle:180°; Connector Body Material:-; For Use With:HARTING Han Series Heavy Duty Connector; Locking Type:-; Rectangular Shell Size:16B RoHS Compliant: Yes
Description
HOOD, TOP ENTRY, 16B, NPTF-1; Product Range:Han Series; Cable Exit Angle:180°; Connector Body Material:-; For Use With:HARTING Han Series Heavy Duty Connector; Locking Type:-; Rectangular Shell Size:16B RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hood, Top Entry, 16B, NPTF-1 from the Han series by HARTING is designed for use with heavy-duty connectors. It features a top entry configuration with a single cable entry of 1 inch NPTF. The hood is constructed from aluminum die-cast and is powder-coated in RAL 7037 (dust grey), providing durability and resistance to environmental factors. It has a limiting temperature range of -40 to +125 °C and offers a degree of protection rated at IP65, making it suitable for industrial applications. The product supports a minimum of 500 mating cycles and is compliant with RoHS and other environmental regulations. The net weight of the hood is 202 grams, and it is manufactured in China.

Datasheet Summary
Powered by GS/AI

The Hood, Top Entry, 16B, NPTF-1 from the Han series by HARTING is designed for use with heavy-duty connectors. It features a top entry configuration with a single cable entry of 1 inch NPTF. The hood is constructed from aluminum die-cast and is powder-coated in RAL 7037 (dust grey), providing durability and resistance to environmental factors. It has a limiting temperature range of -40 to +125 °C and offers a degree of protection rated at IP65, making it suitable for industrial applications. The product supports a minimum of 500 mating cycles and is compliant with RoHS and other environmental regulations. The net weight of the hood is 202 grams, and it is manufactured in China.

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 16B, Nptf-1; Product Range Harting - 95B0998 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 16B, Nptf-1; Product Range Harting
95B0998
Hood, Top Entry, 16B, Nptf-1; Product Range Harting 95B0998
HOOD, TOP ENTRY, 16B, NPTF-1; Product Range:Han Series; Cable Exit Angle:180°; Connector Body Material:-; For Use With:HARTING Han Series Heavy Duty Connector; Locking Type:-; Rectangular Shell Size:16B RoHS Compliant: Yes

HOOD, TOP ENTRY, 16B, NPTF-1; Product Range:Han Series; Cable Exit Angle:180°; Connector Body Material:-; For Use With:HARTING Han Series Heavy Duty Connector; Locking Type:-; Rectangular Shell Size:16B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95B0998
Product Name Hood, Top Entry, 16B, Nptf-1; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details