HARTING Inc. of North America Bulkhead Housing, Han 16B Insert; Heavy Duty Connector Type Harting 9302160307

Description
BULKHEAD HOUSING, HAN 16B INSERT; Heavy Duty Connector Type:Hood; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts; Product Range:Han B HMC Series RoHS Compliant: Yes
Datasheet
Description
BULKHEAD HOUSING, HAN 16B INSERT; Heavy Duty Connector Type:Hood; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts; Product Range:Han B HMC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing, Han 16B Insert; Heavy Duty Connector Type Harting - 67X7492 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Han 16B Insert; Heavy Duty Connector Type Harting
67X7492
Bulkhead Housing, Han 16B Insert; Heavy Duty Connector Type Harting 67X7492
BULKHEAD HOUSING, HAN 16B INSERT; Heavy Duty Connector Type:Hood; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts; Product Range:Han B HMC Series RoHS Compliant: Yes

BULKHEAD HOUSING, HAN 16B INSERT; Heavy Duty Connector Type:Hood; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts; Product Range:Han B HMC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67X7492
Product Name Bulkhead Housing, Han 16B Insert; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details