HARTING Inc. of North America Heavy Duty, Hood, 10B, 1 Lever; Heavy Duty Connector Type Harting 9302100305

Description
HEAVY DUTY, HOOD, 10B, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Hoods & Inserts RoHS Compliant: Yes
Description
HEAVY DUTY, HOOD, 10B, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Hoods & Inserts RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Heavy Duty Hood, part number 22AC5082, is designed for bulkhead mounting and features a low construction profile. It is part of the Han¬Æ HMC series and utilizes a single locking lever for secure closure. The hood is constructed from aluminum die-cast with a powder-coated surface in RAL 7037 (dust grey), ensuring durability and resistance to environmental factors. This product is rated for a temperature range of -40 to +125 ¬8C and can withstand at least 10,000 mating cycles, making it suitable for applications requiring high reliability. It has an IP65 degree of protection, indicating it is dust-tight and protected against water jets. The hood is compliant with RoHS and various safety standards, including UL and EN 45545-2 for fire protection on railway vehicles. With a net weight of 90 g, this hood is manufactured in Germany and is appropriate for use with Han 10B hoods and inserts.

Datasheet Summary
Powered by GS/AI

The Heavy Duty Hood, part number 22AC5082, is designed for bulkhead mounting and features a low construction profile. It is part of the Han¬Æ HMC series and utilizes a single locking lever for secure closure. The hood is constructed from aluminum die-cast with a powder-coated surface in RAL 7037 (dust grey), ensuring durability and resistance to environmental factors. This product is rated for a temperature range of -40 to +125 ¬8C and can withstand at least 10,000 mating cycles, making it suitable for applications requiring high reliability. It has an IP65 degree of protection, indicating it is dust-tight and protected against water jets. The hood is compliant with RoHS and various safety standards, including UL and EN 45545-2 for fire protection on railway vehicles. With a net weight of 90 g, this hood is manufactured in Germany and is appropriate for use with Han 10B hoods and inserts.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty, Hood, 10B, 1 Lever; Heavy Duty Connector Type Harting - 22AC5082 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty, Hood, 10B, 1 Lever; Heavy Duty Connector Type Harting
22AC5082
Heavy Duty, Hood, 10B, 1 Lever; Heavy Duty Connector Type Harting 22AC5082
HEAVY DUTY, HOOD, 10B, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Hoods & Inserts RoHS Compliant: Yes

HEAVY DUTY, HOOD, 10B, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Hoods & Inserts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 22AC5082
Product Name Heavy Duty, Hood, 10B, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 210 mm (8.27 inch)
Bearing Bore / Ring O.D. 7.48 inch (190 mm)
View Details