HARTING Inc. of North America Heavy Duty Conn, 2 Lever, Size L32B; Heavy Duty Connector Type Harting 9301320521

Description
HEAVY DUTY CONN, 2 LEVER, SIZE L32B; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONN, 2 LEVER, SIZE L32B; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Conn, 2 Lever, Size L32B; Heavy Duty Connector Type Harting - 70AJ1108 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, 2 Lever, Size L32B; Heavy Duty Connector Type Harting
70AJ1108
Heavy Duty Conn, 2 Lever, Size L32B; Heavy Duty Connector Type Harting 70AJ1108
HEAVY DUTY CONN, 2 LEVER, SIZE L32B; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY CONN, 2 LEVER, SIZE L32B; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AJ1108
Product Name Heavy Duty Conn, 2 Lever, Size L32B; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details