HARTING Inc. of North America Side Entry Hood, Size 48B, Metal; Heavy Duty Connector Type Harting 9300480540

Description
SIDE ENTRY HOOD, SIZE 48B, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:48B; For Use With:Han 48B Inserts & Bases; Accessory Type:Hood RoHS Compliant: Yes
Description
SIDE ENTRY HOOD, SIZE 48B, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:48B; For Use With:Han 48B Inserts & Bases; Accessory Type:Hood RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Side Entry Hood, Size 48B, Metal; Heavy Duty Connector Type Harting - 04C8897 - Newark, An Avnet Company
Chicago, IL, United States
Side Entry Hood, Size 48B, Metal; Heavy Duty Connector Type Harting
04C8897
Side Entry Hood, Size 48B, Metal; Heavy Duty Connector Type Harting 04C8897
SIDE ENTRY HOOD, SIZE 48B, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:48B; For Use With:Han 48B Inserts & Bases; Accessory Type:Hood RoHS Compliant: Yes

SIDE ENTRY HOOD, SIZE 48B, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:48B; For Use With:Han 48B Inserts & Bases; Accessory Type:Hood RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C8897
Product Name Side Entry Hood, Size 48B, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details