HOOD, 48B, TOP ENTRY, ALUMINIUM, PG29; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:48B; For Use With:Han 48B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 04C8894 |
| Product Name | Hood, 48B, Top Entry, Aluminium, Pg29; Heavy Duty Connector Type Harting |