HARTING Inc. of North America Heavy Duty Conn Base, 1 Lever, Size 48B; Heavy Duty Connector Type Harting 9300480322

Description
HEAVY DUTY CONN BASE, 1 LEVER, SIZE 48B; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:48B; For Use With:Harting Han 48B Hoods & Inserts
Datasheet
Description
HEAVY DUTY CONN BASE, 1 LEVER, SIZE 48B; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:48B; For Use With:Harting Han 48B Hoods & Inserts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Conn Base, 1 Lever, Size 48B; Heavy Duty Connector Type Harting - 24AK6450 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn Base, 1 Lever, Size 48B; Heavy Duty Connector Type Harting
24AK6450
Heavy Duty Conn Base, 1 Lever, Size 48B; Heavy Duty Connector Type Harting 24AK6450
HEAVY DUTY CONN BASE, 1 LEVER, SIZE 48B; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:48B; For Use With:Harting Han 48B Hoods & Inserts

HEAVY DUTY CONN BASE, 1 LEVER, SIZE 48B; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:48B; For Use With:Harting Han 48B Hoods & Inserts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AK6450
Product Name Heavy Duty Conn Base, 1 Lever, Size 48B; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details