HARTING Inc. of North America Heavy Duty Conn Base, 1 Lever, Size 48B; Heavy Duty Connector Type Harting 9300480321

Description
HEAVY DUTY CONN BASE, 1 LEVER, SIZE 48B; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:48B; For Use With:Harting Han 48B Hoods & Inserts
Datasheet
Description
HEAVY DUTY CONN BASE, 1 LEVER, SIZE 48B; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:48B; For Use With:Harting Han 48B Hoods & Inserts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Conn Base, 1 Lever, Size 48B; Heavy Duty Connector Type Harting - 24AK6449 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn Base, 1 Lever, Size 48B; Heavy Duty Connector Type Harting
24AK6449
Heavy Duty Conn Base, 1 Lever, Size 48B; Heavy Duty Connector Type Harting 24AK6449
HEAVY DUTY CONN BASE, 1 LEVER, SIZE 48B; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:48B; For Use With:Harting Han 48B Hoods & Inserts

HEAVY DUTY CONN BASE, 1 LEVER, SIZE 48B; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:48B; For Use With:Harting Han 48B Hoods & Inserts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AK6449
Product Name Heavy Duty Conn Base, 1 Lever, Size 48B; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details