HARTING Inc. of North America Bulkhead Housing, Size 48B, Metal; Heavy Duty Connector Type Harting 9300480301

Description
BULKHEAD HOUSING, SIZE 48B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:48B; For Use With:Han 48B Hoods & Inserts; External Depth:148" RoHS Compliant: Yes
Datasheet
Description
BULKHEAD HOUSING, SIZE 48B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:48B; For Use With:Han 48B Hoods & Inserts; External Depth:148" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing, Size 48B, Metal; Heavy Duty Connector Type Harting - 04C8888 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Size 48B, Metal; Heavy Duty Connector Type Harting
04C8888
Bulkhead Housing, Size 48B, Metal; Heavy Duty Connector Type Harting 04C8888
BULKHEAD HOUSING, SIZE 48B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:48B; For Use With:Han 48B Hoods & Inserts; External Depth:148" RoHS Compliant: Yes

BULKHEAD HOUSING, SIZE 48B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:48B; For Use With:Han 48B Hoods & Inserts; External Depth:148" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C8888
Product Name Bulkhead Housing, Size 48B, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details