HARTING Inc. of North America Side Entry Hood, Size 32B, Metal; Heavy Duty Connector Type Harting 9300320521

Description
SIDE ENTRY HOOD, SIZE 32B, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Han 32B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes
Datasheet
Description
SIDE ENTRY HOOD, SIZE 32B, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Han 32B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Entry Hood, Size 32B, Metal; Heavy Duty Connector Type Harting - 92B9931 - Newark, An Avnet Company
Chicago, IL, United States
Side Entry Hood, Size 32B, Metal; Heavy Duty Connector Type Harting
92B9931
Side Entry Hood, Size 32B, Metal; Heavy Duty Connector Type Harting 92B9931
SIDE ENTRY HOOD, SIZE 32B, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Han 32B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes

SIDE ENTRY HOOD, SIZE 32B, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Han 32B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92B9931
Product Name Side Entry Hood, Size 32B, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details