HARTING Inc. of North America Hood, Top Entry, Han B, Pg29, Metal; Heavy Duty Connector Type Harting 9300320421

Description
HOOD, TOP ENTRY, HAN B, PG29, METAL; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Han 32B Inserts & Bases; Product Range:Han B SeriesRoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, HAN B, PG29, METAL; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Han 32B Inserts & Bases; Product Range:Han B SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, Han B, Pg29, Metal; Heavy Duty Connector Type Harting - 34P1875 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, Han B, Pg29, Metal; Heavy Duty Connector Type Harting
34P1875
Hood, Top Entry, Han B, Pg29, Metal; Heavy Duty Connector Type Harting 34P1875
HOOD, TOP ENTRY, HAN B, PG29, METAL; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Han 32B Inserts & Bases; Product Range:Han B SeriesRoHS Compliant: Yes

HOOD, TOP ENTRY, HAN B, PG29, METAL; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Han 32B Inserts & Bases; Product Range:Han B SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34P1875
Product Name Hood, Top Entry, Han B, Pg29, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details