HARTING Inc. of North America Hood/Door/Cover 9300320421

Description
HOOD, TOP ENTRY, HAN B, PG29, METAL, PRODUCT RANGE:HAN B SERIES, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HAN 32B INSERTS & BASES, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:32B ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HOOD, TOP ENTRY, HAN B, PG29, METAL, PRODUCT RANGE:HAN B SERIES, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HAN 32B INSERTS & BASES, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:32B ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 32376600 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
32376600
Hood/Door/Cover 32376600
HOOD, TOP ENTRY, HAN B, PG29, METAL, PRODUCT RANGE:HAN B SERIES, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HAN 32B INSERTS & BASES, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:32B ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HOOD, TOP ENTRY, HAN B, PG29, METAL, PRODUCT RANGE:HAN B SERIES, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HAN 32B INSERTS & BASES, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:32B ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 32376600
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

6+8 Pos. Straight Panel or Board Mount Metal Backshell Kit for Gecko-MT - G125-96002-06-08-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.66 inch (42.05 mm)
View Details
D Sub Backshells - 339965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details