HARTING Inc. of North America Bulkhead Housing, Size 32B, Metal; Heavy Duty Connector Type Harting 9300320301

Description
BULKHEAD HOUSING, SIZE 32B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Han 32B Hoods & Inserts; Accessory Type:Housing RoHS Compliant: Yes
Datasheet
Description
BULKHEAD HOUSING, SIZE 32B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Han 32B Hoods & Inserts; Accessory Type:Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing, Size 32B, Metal; Heavy Duty Connector Type Harting - 99F6805 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Size 32B, Metal; Heavy Duty Connector Type Harting
99F6805
Bulkhead Housing, Size 32B, Metal; Heavy Duty Connector Type Harting 99F6805
BULKHEAD HOUSING, SIZE 32B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Han 32B Hoods & Inserts; Accessory Type:Housing RoHS Compliant: Yes

BULKHEAD HOUSING, SIZE 32B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Han 32B Hoods & Inserts; Accessory Type:Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99F6805
Product Name Bulkhead Housing, Size 32B, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details