HARTING Inc. of North America Protection Cover, Metal; Accessory Type Harting 9300245425

Description
PROTECTION COVER, METAL; Accessory Type:Protection Cover; For Use With:Standard hoods/housings; Connector Body Material:Metal Body; Product Range:-; Body Material:Metal; Connector Shell Size:24B; Contact Current:24A RoHS Compliant: Yes
Datasheet
Description
PROTECTION COVER, METAL; Accessory Type:Protection Cover; For Use With:Standard hoods/housings; Connector Body Material:Metal Body; Product Range:-; Body Material:Metal; Connector Shell Size:24B; Contact Current:24A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protection Cover, Metal; Accessory Type Harting - 01C4773 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cover, Metal; Accessory Type Harting
01C4773
Protection Cover, Metal; Accessory Type Harting 01C4773
PROTECTION COVER, METAL; Accessory Type:Protection Cover; For Use With:Standard hoods/housings; Connector Body Material:Metal Body; Product Range:-; Body Material:Metal; Connector Shell Size:24B; Contact Current:24A RoHS Compliant: Yes

PROTECTION COVER, METAL; Accessory Type:Protection Cover; For Use With:Standard hoods/housings; Connector Body Material:Metal Body; Product Range:-; Body Material:Metal; Connector Shell Size:24B; Contact Current:24A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 01C4773
Product Name Protection Cover, Metal; Accessory Type Harting
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

2+4 Pos. Straight Panel or Board Mount Metal Backshell Kit for Gecko-MT - G125-96002-02-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 0.9665 inch (24.55 mm)
View Details