HARTING Inc. of North America Power Connectors 9300241520

Description
Heavy Duty Power Connectors HAN 24B PG21
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN 24B PG21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09300241520 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09300241520
Power Connectors 09300241520
Heavy Duty Power Connectors HAN 24B PG21

Heavy Duty Power Connectors HAN 24B PG21

Buy Now
Swedesboro, NJ, United States
Power Connectors
09300241520
Power Connectors 09300241520
Han B Hood Side Entry LC 4 Pegs PG 21

Han B Hood Side Entry LC 4 Pegs PG 21

Buy Now
Connectors, Interconnects- Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Connectors, Interconnects- Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Manufacturer: HARTING Category: Connectors, Interconnects- Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases Series: Han® B Package: Bulk Product Status: Active Connector Type: Hood Style: Side Entry Lock Location: Locking Clip (2) on Base Bottom Thread Size: PG21 Size / Dimension: 4.724" L x 1.693" W x 2.461" H (120.00mm x 43.00mm x 62.50mm)

Manufacturer: HARTING
Category: Connectors, Interconnects- Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Series: Han® B
Package: Bulk
Product Status: Active
Connector Type: Hood
Style: Side Entry
Lock Location: Locking Clip (2) on Base Bottom
Thread Size: PG21
Size / Dimension: 4.724" L x 1.693" W x 2.461" H (120.00mm x 43.00mm x 62.50mm)

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 09300241520
Product Name Power Connectors Connectors, Interconnects- Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Unlock Full Specs
to access all available technical data

Similar Products