HARTING Inc. of North America Side Entry Hood, Size 24B, Metal; Heavy Duty Connector Type Harting 9300241520

Description
SIDE ENTRY HOOD, SIZE 24B, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes
Datasheet
Description
SIDE ENTRY HOOD, SIZE 24B, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Entry Hood, Size 24B, Metal; Heavy Duty Connector Type Harting - 91F9653 - Newark, An Avnet Company
Chicago, IL, United States
Side Entry Hood, Size 24B, Metal; Heavy Duty Connector Type Harting
91F9653
Side Entry Hood, Size 24B, Metal; Heavy Duty Connector Type Harting 91F9653
SIDE ENTRY HOOD, SIZE 24B, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes

SIDE ENTRY HOOD, SIZE 24B, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 91F9653
Product Name Side Entry Hood, Size 24B, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details