HARTING Inc. of North America Hood, 24B, Top Entry, Aluminium, Pg29; Heavy Duty Connector Type Harting 9300241441

Description
HOOD, 24B, TOP ENTRY, ALUMINIUM, PG29; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes
Description
HOOD, 24B, TOP ENTRY, ALUMINIUM, PG29; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, 24B, Top Entry, Aluminium, Pg29; Heavy Duty Connector Type Harting - 04C8825 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 24B, Top Entry, Aluminium, Pg29; Heavy Duty Connector Type Harting
04C8825
Hood, 24B, Top Entry, Aluminium, Pg29; Heavy Duty Connector Type Harting 04C8825
HOOD, 24B, TOP ENTRY, ALUMINIUM, PG29; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes

HOOD, 24B, TOP ENTRY, ALUMINIUM, PG29; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C8825
Product Name Hood, 24B, Top Entry, Aluminium, Pg29; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details