HARTING Inc. of North America Heavy Duty Housing, 24B, 1Lever/bulkhead; Heavy Duty Connector Type Harting 9300241307

Description
HEAVY DUTY HOUSING, 24B, 1LEVER/BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; Product Range:Han B Series RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, 24B, 1LEVER/BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; Product Range:Han B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 24B, 1Lever/bulkhead; Heavy Duty Connector Type Harting - 98Y6705 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 24B, 1Lever/bulkhead; Heavy Duty Connector Type Harting
98Y6705
Heavy Duty Housing, 24B, 1Lever/bulkhead; Heavy Duty Connector Type Harting 98Y6705
HEAVY DUTY HOUSING, 24B, 1LEVER/BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; Product Range:Han B Series RoHS Compliant: Yes

HEAVY DUTY HOUSING, 24B, 1LEVER/BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; Product Range:Han B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98Y6705
Product Name Heavy Duty Housing, 24B, 1Lever/bulkhead; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details