HARTING Inc. of North America Housing, Bulkhead 24B, 1 Lever, Alum; Heavy Duty Connector Type Harting 9300241306

Description
HOUSING, BULKHEAD 24B, 1 LEVER, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:Harting Han B Inserts RoHS Compliant: Yes
Datasheet
Description
HOUSING, BULKHEAD 24B, 1 LEVER, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:Harting Han B Inserts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Bulkhead 24B, 1 Lever, Alum; Heavy Duty Connector Type Harting - 91Y4106 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Bulkhead 24B, 1 Lever, Alum; Heavy Duty Connector Type Harting
91Y4106
Housing, Bulkhead 24B, 1 Lever, Alum; Heavy Duty Connector Type Harting 91Y4106
HOUSING, BULKHEAD 24B, 1 LEVER, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:Harting Han B Inserts RoHS Compliant: Yes

HOUSING, BULKHEAD 24B, 1 LEVER, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:Harting Han B Inserts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 91Y4106
Product Name Housing, Bulkhead 24B, 1 Lever, Alum; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details