The Bulkhead Housing, Han 24B Insert (part number 09 30 024 1301) is designed for use with Han 24B hoods and inserts, featuring a robust aluminum die-cast construction with a powder-coated surface in RAL 7037 (dust grey). This housing is suitable for industrial applications, providing a degree of protection rated at IP67, ensuring resistance to dust and water ingress. It operates effectively within a temperature range of -40 to +125 °C and supports a minimum of 500 mating cycles. The locking mechanism utilizes a double locking lever system, enhancing security during operation. The product is compliant with RoHS and various safety standards, including UL 50 and UL 50E, making it a reliable choice for heavy-duty connector applications.
BULKHEAD HOUSING, HAN 24B INSERT; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 67X7490 |
| Product Name | Bulkhead Housing, Han 24B Insert; Heavy Duty Connector Type Harting |