HARTING Inc. of North America Heavy Duty Base, Side Entry, 24B, 2Lever; Heavy Duty Connector Type Harting 9300241270

Description
HEAVY DUTY BASE, SIDE ENTRY, 24B, 2LEVER; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; Product Range:Han B Series RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY BASE, SIDE ENTRY, 24B, 2LEVER; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; Product Range:Han B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, Side Entry, 24B, 2Lever; Heavy Duty Connector Type Harting - 04C8819 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, Side Entry, 24B, 2Lever; Heavy Duty Connector Type Harting
04C8819
Heavy Duty Base, Side Entry, 24B, 2Lever; Heavy Duty Connector Type Harting 04C8819
HEAVY DUTY BASE, SIDE ENTRY, 24B, 2LEVER; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; Product Range:Han B Series RoHS Compliant: Yes

HEAVY DUTY BASE, SIDE ENTRY, 24B, 2LEVER; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; Product Range:Han B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C8819
Product Name Heavy Duty Base, Side Entry, 24B, 2Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details