HARTING Inc. of North America Closed Flange Housing, Size 24B, Metal; Heavy Duty Connector Type Harting 9300241230

Description
CLOSED FLANGE HOUSING, SIZE 24B, METAL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts; Features:Side/1-entr yRoHS Compliant: Yes
Datasheet
Description
CLOSED FLANGE HOUSING, SIZE 24B, METAL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts; Features:Side/1-entr yRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Flange Housing, Size 24B, Metal; Heavy Duty Connector Type Harting - 97H1962 - Newark, An Avnet Company
Chicago, IL, United States
Closed Flange Housing, Size 24B, Metal; Heavy Duty Connector Type Harting
97H1962
Closed Flange Housing, Size 24B, Metal; Heavy Duty Connector Type Harting 97H1962
CLOSED FLANGE HOUSING, SIZE 24B, METAL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts; Features:Side/1-entr yRoHS Compliant: Yes

CLOSED FLANGE HOUSING, SIZE 24B, METAL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts; Features:Side/1-entryRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97H1962
Product Name Closed Flange Housing, Size 24B, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details