HARTING Inc. of North America Hood, Size 24B, Aluminium; Heavy Duty Connector Type Harting 9300240801

Description
HOOD, SIZE 24B, ALUMINIUM; Heavy Duty Connector Type:Hood; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes
Description
HOOD, SIZE 24B, ALUMINIUM; Heavy Duty Connector Type:Hood; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Size 24B, Aluminium; Heavy Duty Connector Type Harting - 04C8811 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Size 24B, Aluminium; Heavy Duty Connector Type Harting
04C8811
Hood, Size 24B, Aluminium; Heavy Duty Connector Type Harting 04C8811
HOOD, SIZE 24B, ALUMINIUM; Heavy Duty Connector Type:Hood; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes

HOOD, SIZE 24B, ALUMINIUM; Heavy Duty Connector Type:Hood; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C8811
Product Name Hood, Size 24B, Aluminium; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details