HARTING Inc. of North America Hood, Top Entry, 24B, 2 Lever; Product Range Harting 9300240738

Description
HOOD, TOP ENTRY, 24B, 2 LEVER; Product Range:Han B Series; Cable Exit Angle:180°; Connector Body Material:-; For Use With:Harting Han B Series Heavy Duty Connectors; Locking Type:2 Lever; Rectangular Shell Size:24B RoHS Compliant: Yes
Description
HOOD, TOP ENTRY, 24B, 2 LEVER; Product Range:Han B Series; Cable Exit Angle:180°; Connector Body Material:-; For Use With:Harting Han B Series Heavy Duty Connectors; Locking Type:2 Lever; Rectangular Shell Size:24B RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 24B, 2 Lever; Product Range Harting - 45W0018 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 24B, 2 Lever; Product Range Harting
45W0018
Hood, Top Entry, 24B, 2 Lever; Product Range Harting 45W0018
HOOD, TOP ENTRY, 24B, 2 LEVER; Product Range:Han B Series; Cable Exit Angle:180°; Connector Body Material:-; For Use With:Harting Han B Series Heavy Duty Connectors; Locking Type:2 Lever; Rectangular Shell Size:24B RoHS Compliant: Yes

HOOD, TOP ENTRY, 24B, 2 LEVER; Product Range:Han B Series; Cable Exit Angle:180°; Connector Body Material:-; For Use With:Harting Han B Series Heavy Duty Connectors; Locking Type:2 Lever; Rectangular Shell Size:24B RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 45W0018
Product Name Hood, Top Entry, 24B, 2 Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details