HARTING Inc. of North America Hood, 24B, Top Entry, Aluminium, Pg29; Heavy Duty Connector Type Harting 9300240731

Description
HOOD, 24B, TOP ENTRY, ALUMINIUM, PG29; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes
Datasheet
Description
HOOD, 24B, TOP ENTRY, ALUMINIUM, PG29; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 24B, Top Entry, Aluminium, Pg29; Heavy Duty Connector Type Harting - 04C8809 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 24B, Top Entry, Aluminium, Pg29; Heavy Duty Connector Type Harting
04C8809
Hood, 24B, Top Entry, Aluminium, Pg29; Heavy Duty Connector Type Harting 04C8809
HOOD, 24B, TOP ENTRY, ALUMINIUM, PG29; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes

HOOD, 24B, TOP ENTRY, ALUMINIUM, PG29; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C8809
Product Name Hood, 24B, Top Entry, Aluminium, Pg29; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details