HARTING Inc. of North America Hood, Side Entry, 24B, Pg42, 2 Lever; Product Range Harting 9300240527

Description
HOOD, SIDE ENTRY, 24B, PG42, 2 LEVER; Product Range:Han B Series; Cable Exit Angle:90°; Connector Body Material:-; For Use With:Harting Han B Series Heavy Duty Connectors; Locking Type:2 Lever; Rectangular Shell Size:24B RoHS Compliant: Yes
Description
HOOD, SIDE ENTRY, 24B, PG42, 2 LEVER; Product Range:Han B Series; Cable Exit Angle:90°; Connector Body Material:-; For Use With:Harting Han B Series Heavy Duty Connectors; Locking Type:2 Lever; Rectangular Shell Size:24B RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 24B, Pg42, 2 Lever; Product Range Harting - 04C8790 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 24B, Pg42, 2 Lever; Product Range Harting
04C8790
Hood, Side Entry, 24B, Pg42, 2 Lever; Product Range Harting 04C8790
HOOD, SIDE ENTRY, 24B, PG42, 2 LEVER; Product Range:Han B Series; Cable Exit Angle:90°; Connector Body Material:-; For Use With:Harting Han B Series Heavy Duty Connectors; Locking Type:2 Lever; Rectangular Shell Size:24B RoHS Compliant: Yes

HOOD, SIDE ENTRY, 24B, PG42, 2 LEVER; Product Range:Han B Series; Cable Exit Angle:90°; Connector Body Material:-; For Use With:Harting Han B Series Heavy Duty Connectors; Locking Type:2 Lever; Rectangular Shell Size:24B RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C8790
Product Name Hood, Side Entry, 24B, Pg42, 2 Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47 mm (1.85 inch)
Bearing Bore / Ring O.D. 1.65 inch (42 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details