HARTING Inc. of North America Hood, 24B, Top Entry, Aluminium, Pg29; Heavy Duty Connector Type Harting 9300240441

Description
HOOD, 24B, TOP ENTRY, ALUMINIUM, PG29; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes
Datasheet
Description
HOOD, 24B, TOP ENTRY, ALUMINIUM, PG29; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 24B, Top Entry, Aluminium, Pg29; Heavy Duty Connector Type Harting - 93C9075 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 24B, Top Entry, Aluminium, Pg29; Heavy Duty Connector Type Harting
93C9075
Hood, 24B, Top Entry, Aluminium, Pg29; Heavy Duty Connector Type Harting 93C9075
HOOD, 24B, TOP ENTRY, ALUMINIUM, PG29; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes

HOOD, 24B, TOP ENTRY, ALUMINIUM, PG29; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93C9075
Product Name Hood, 24B, Top Entry, Aluminium, Pg29; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details