HOOD, 24B, TOP ENTRY, ALUMINIUM, PG21; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 93B4708 |
| Product Name | Hood, 24B, Top Entry, Aluminium, Pg21; Heavy Duty Connector Type Harting |