RECTANGULAR POWER BASE, SIZE 24B, 1 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 04C8766 |
| Product Name | Rectangular Power Base, Size 24B, 1 Lever; Heavy Duty Connector Type Harting |