HARTING Inc. of North America Enclosure 9300240302

Description
BULKHEAD HOUSING, SIZE 24B, METAL, PRODUCT RANGE:HAN B SERIES, CONNECTOR MOUNTING:BULKHEAD MOUNT, RECTANGULAR SHELL SIZE:24B, FOR USE WITH:HAN 24B HOODS & INSERTS, LOCKING TYPE:2 LEVER, CONNECTOR BODY MATERIAL:ALUMINIUM BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
BULKHEAD HOUSING, SIZE 24B, METAL, PRODUCT RANGE:HAN B SERIES, CONNECTOR MOUNTING:BULKHEAD MOUNT, RECTANGULAR SHELL SIZE:24B, FOR USE WITH:HAN 24B HOODS & INSERTS, LOCKING TYPE:2 LEVER, CONNECTOR BODY MATERIAL:ALUMINIUM BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 22257148 - Radwell International
Willingboro, NJ, United States
Enclosure
22257148
Enclosure 22257148
BULKHEAD HOUSING, SIZE 24B, METAL, PRODUCT RANGE:HAN B SERIES, CONNECTOR MOUNTING:BULKHEAD MOUNT, RECTANGULAR SHELL SIZE:24B, FOR USE WITH:HAN 24B HOODS & INSERTS, LOCKING TYPE:2 LEVER, CONNECTOR BODY MATERIAL:ALUMINIUM BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BULKHEAD HOUSING, SIZE 24B, METAL, PRODUCT RANGE:HAN B SERIES, CONNECTOR MOUNTING:BULKHEAD MOUNT, RECTANGULAR SHELL SIZE:24B, FOR USE WITH:HAN 24B HOODS & INSERTS, LOCKING TYPE:2 LEVER, CONNECTOR BODY MATERIAL:ALUMINIUM BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 22257148
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers