HARTING Inc. of North America Power Connectors 9300240301

Description
Heavy Duty Power Connectors HAN 24B BULK
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN 24B BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09300240301 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09300240301
Power Connectors 09300240301
Heavy Duty Power Connectors HAN 24B BULK

Heavy Duty Power Connectors HAN 24B BULK

Buy Now
Swedesboro, NJ, United States
Power Connectors
09300240301
Power Connectors 09300240301
Han B Base Panel 2 Levers

Han B Base Panel 2 Levers

Buy Now
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Manufacturer: HARTING Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases Series: Han® B Package: Bulk Product Status: Active Connector Type: Base - Panel Mount Style: Bottom Entry Lock Location: Locking Clip (2) on Base Bottom Size / Dimension: 5.512" L x 1.709" W x 1.138" H (140.00mm x 43.40mm x 28.90mm) Ingress Protection: IP65 - Dust Tight, Water Resistant

Manufacturer: HARTING
Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Series: Han® B
Package: Bulk
Product Status: Active
Connector Type: Base - Panel Mount
Style: Bottom Entry
Lock Location: Locking Clip (2) on Base Bottom
Size / Dimension: 5.512" L x 1.709" W x 1.138" H (140.00mm x 43.40mm x 28.90mm)
Ingress Protection: IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Heavy Duty Connector Housings, Hoods, Bases - 09300240301 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Housings, Hoods, Bases
09300240301
Heavy Duty Connector Housings, Hoods, Bases 09300240301
CONN BASE BOTTOM ENTRY SZ24B

CONN BASE BOTTOM ENTRY SZ24B

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09300240301 09300240301
Product Name Power Connectors Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases Heavy Duty Connector Housings, Hoods, Bases
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details