HARTING Inc. of North America Surface-Mounting,-1-Side-Entry; Heavy Duty Connector Type Harting 9300240230

Description
SURFACE-MOUNTING,-1- SIDE-ENTRY; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts RoHS Compliant: Yes
Datasheet
Description
SURFACE-MOUNTING,-1- SIDE-ENTRY; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface-Mounting,-1-Side-Entry; Heavy Duty Connector Type Harting - 04C8738 - Newark, An Avnet Company
Chicago, IL, United States
Surface-Mounting,-1-Side-Entry; Heavy Duty Connector Type Harting
04C8738
Surface-Mounting,-1-Side-Entry; Heavy Duty Connector Type Harting 04C8738
SURFACE-MOUNTING,-1- SIDE-ENTRY; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts RoHS Compliant: Yes

SURFACE-MOUNTING,-1-SIDE-ENTRY; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C8738
Product Name Surface-Mounting,-1-Side-Entry; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 17 mm (0.6693 inch)
Bearing Bore / Ring O.D. 0.5512 inch (14 mm)
View Details