HARTING Inc. of North America Bulkhead Housing, Han 16B Insert; Heavy Duty Connector Type Harting 9300161301

Description
BULKHEAD HOUSING, HAN 16B INSERT; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts RoHS Compliant: Yes
Datasheet
Description
BULKHEAD HOUSING, HAN 16B INSERT; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing, Han 16B Insert; Heavy Duty Connector Type Harting - 67X7486 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Han 16B Insert; Heavy Duty Connector Type Harting
67X7486
Bulkhead Housing, Han 16B Insert; Heavy Duty Connector Type Harting 67X7486
BULKHEAD HOUSING, HAN 16B INSERT; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts RoHS Compliant: Yes

BULKHEAD HOUSING, HAN 16B INSERT; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts RoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Housing, 16B, 2Lever/bulkhead; Heavy Duty Connector Type Harting - 51AC2501 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 16B, 2Lever/bulkhead; Heavy Duty Connector Type Harting
51AC2501
Heavy Duty Housing, 16B, 2Lever/bulkhead; Heavy Duty Connector Type Harting 51AC2501
HEAVY DUTY HOUSING, 16B, 2LEVER/BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han B Series Heavy Duty RoHS Compliant: Yes

HEAVY DUTY HOUSING, 16B, 2LEVER/BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han B Series Heavy Duty RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67X7486
Product Name Bulkhead Housing, Han 16B Insert; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details