HARTING Inc. of North America Heavy Duty Conn, 2 Lever, Size 16B; Heavy Duty Connector Type Harting 9300161270

Description
HEAVY DUTY CONN, 2 LEVER, SIZE 16B; Heavy Duty Connector Type:Base, Bulkhead Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; Product Range:Han B Series RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONN, 2 LEVER, SIZE 16B; Heavy Duty Connector Type:Base, Bulkhead Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; Product Range:Han B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Conn, 2 Lever, Size 16B; Heavy Duty Connector Type Harting - 97B9646 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, 2 Lever, Size 16B; Heavy Duty Connector Type Harting
97B9646
Heavy Duty Conn, 2 Lever, Size 16B; Heavy Duty Connector Type Harting 97B9646
HEAVY DUTY CONN, 2 LEVER, SIZE 16B; Heavy Duty Connector Type:Base, Bulkhead Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; Product Range:Han B Series RoHS Compliant: Yes

HEAVY DUTY CONN, 2 LEVER, SIZE 16B; Heavy Duty Connector Type:Base, Bulkhead Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; Product Range:Han B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97B9646
Product Name Heavy Duty Conn, 2 Lever, Size 16B; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details