HARTING Inc. of North America Closed Flange Housing, Size 16B, Metal; Heavy Duty Connector Type Harting 9300161250

Description
CLOSED FLANGE HOUSING, SIZE 16B, METAL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts; Features:Side/1-entr yRoHS Compliant: Yes
Datasheet
Description
CLOSED FLANGE HOUSING, SIZE 16B, METAL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts; Features:Side/1-entr yRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Flange Housing, Size 16B, Metal; Heavy Duty Connector Type Harting - 79K0441 - Newark, An Avnet Company
Chicago, IL, United States
Closed Flange Housing, Size 16B, Metal; Heavy Duty Connector Type Harting
79K0441
Closed Flange Housing, Size 16B, Metal; Heavy Duty Connector Type Harting 79K0441
CLOSED FLANGE HOUSING, SIZE 16B, METAL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts; Features:Side/1-entr yRoHS Compliant: Yes

CLOSED FLANGE HOUSING, SIZE 16B, METAL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts; Features:Side/1-entryRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 79K0441
Product Name Closed Flange Housing, Size 16B, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details