HARTING Inc. of North America Hood Coupler, 16B, Top Entry, Aluminium, Pg21; Heavy Duty Connector Type Harting 9300160730

Description
HOOD COUPLER, 16B, TOP ENTRY, ALUMINIUM, PG21; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Inserts & Bases RoHS Compliant: Yes
Datasheet
Description
HOOD COUPLER, 16B, TOP ENTRY, ALUMINIUM, PG21; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Inserts & Bases RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood Coupler, 16B, Top Entry, Aluminium, Pg21; Heavy Duty Connector Type Harting - 50B3910 - Newark, An Avnet Company
Chicago, IL, United States
Hood Coupler, 16B, Top Entry, Aluminium, Pg21; Heavy Duty Connector Type Harting
50B3910
Hood Coupler, 16B, Top Entry, Aluminium, Pg21; Heavy Duty Connector Type Harting 50B3910
HOOD COUPLER, 16B, TOP ENTRY, ALUMINIUM, PG21; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Inserts & Bases RoHS Compliant: Yes

HOOD COUPLER, 16B, TOP ENTRY, ALUMINIUM, PG21; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Inserts & Bases RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 50B3910
Product Name Hood Coupler, 16B, Top Entry, Aluminium, Pg21; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details