HARTING Inc. of North America Power Connectors 9300160521

Description
Heavy Duty Power Connectors HAN 16B PG29
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN 16B PG29
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09300160521 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09300160521
Power Connectors 09300160521
Heavy Duty Power Connectors HAN 16B PG29

Heavy Duty Power Connectors HAN 16B PG29

Buy Now
Power Connectors - 09300160521 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09300160521
Power Connectors 09300160521
Han B Hood Side Entry HC 4 Pegs PG 29

Han B Hood Side Entry HC 4 Pegs PG 29

Buy Now
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases - 1380448-09300160521 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
1380448-09300160521
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases 1380448-09300160521
Win Source Part Number: 1380448-09300160521 Category: Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Housings, Hoods, Bases Series: Han® B Connector Type: Hood Package: Bulk Ingress Protection: IP65 - Dust Tight, Water Resistant Housing Material: Aluminum, Die Cast Size / Dimension: 3.681" L x 1.693" W x 2.992" H (93.50mm x 43.00mm x 76.00mm) Housing Color: Gray Standard Package: 1 pcs Style: Side Entry Size: 16B Thread Size: PG29 Temperature Range - Operating: -40°C ~ 125°C Housing Finish: Powder Coated ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: HARTING Base Product Number: 09300160 Lock Location: Locking Clip (2) on Base Bottom Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380448-09300160521
Category: Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Housings, Hoods, Bases
Series: Han® B
Connector Type: Hood
Package: Bulk
Ingress Protection: IP65 - Dust Tight, Water Resistant
Housing Material: Aluminum, Die Cast
Size / Dimension: 3.681" L x 1.693" W x 2.992" H (93.50mm x 43.00mm x 76.00mm)
Housing Color: Gray
Standard Package: 1 pcs
Style: Side Entry
Size: 16B
Thread Size: PG29
Temperature Range - Operating: -40°C ~ 125°C
Housing Finish: Powder Coated
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: HARTING
Base Product Number: 09300160
Lock Location: Locking Clip (2) on Base Bottom
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Connector/Terminal/Pin - 455006 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
455006
Connector/Terminal/Pin 455006
CONNECTOR HOOD, HAN B SERIES, HEAVY DUTY, PG29 SIDE ENTRY, 90 DEGREE EXIT ANGLE, 2 LEVER LOCKING, 16B RECTANGULAR SHELL SIZE, 4 PEGS, HIGH PROFILE, ALUMINIUM ALLOY BODY. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR HOOD, HAN B SERIES, HEAVY DUTY, PG29 SIDE ENTRY, 90 DEGREE EXIT ANGLE, 2 LEVER LOCKING, 16B RECTANGULAR SHELL SIZE, 4 PEGS, HIGH PROFILE, ALUMINIUM ALLOY BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09300160521 1380448-09300160521 455006
Product Name Power Connectors Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products