HARTING Inc. of North America Side Entry Hood, Size 16B, Metal; Heavy Duty Connector Type Harting 9300160520

Description
SIDE ENTRY HOOD, SIZE 16B, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes
Datasheet
Description
SIDE ENTRY HOOD, SIZE 16B, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Entry Hood, Size 16B, Metal; Heavy Duty Connector Type Harting - 97H1942 - Newark, An Avnet Company
Chicago, IL, United States
Side Entry Hood, Size 16B, Metal; Heavy Duty Connector Type Harting
97H1942
Side Entry Hood, Size 16B, Metal; Heavy Duty Connector Type Harting 97H1942
SIDE ENTRY HOOD, SIZE 16B, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes

SIDE ENTRY HOOD, SIZE 16B, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97H1942
Product Name Side Entry Hood, Size 16B, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details