HARTING Inc. of North America Hood/Door/Cover 9300160441

Description
HOOD, TOP ENTRY, 16B, PG29, 1 LEVER, HEAVY DUTY CONNECTOR TYPE:HOOD, TOP ENTRY, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:16B, FOR USE WITH:HARTING HAN B SERIES HEAVY DUTY CONNECTORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HOOD, TOP ENTRY, 16B, PG29, 1 LEVER, HEAVY DUTY CONNECTOR TYPE:HOOD, TOP ENTRY, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:16B, FOR USE WITH:HARTING HAN B SERIES HEAVY DUTY CONNECTORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 455002 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
455002
Hood/Door/Cover 455002
HOOD, TOP ENTRY, 16B, PG29, 1 LEVER, HEAVY DUTY CONNECTOR TYPE:HOOD, TOP ENTRY, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:16B, FOR USE WITH:HARTING HAN B SERIES HEAVY DUTY CONNECTORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HOOD, TOP ENTRY, 16B, PG29, 1 LEVER, HEAVY DUTY CONNECTOR TYPE:HOOD, TOP ENTRY, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:16B, FOR USE WITH:HARTING HAN B SERIES HEAVY DUTY CONNECTORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 455002
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Cover - 210-859 - WAGO
Specs
Type Cap
Width 0.8661 inch (22 mm)
Length 0.8661 inch (22 mm)
View Details