HOOD / TOP ENTRY, SIZE 16B, METAL; PRODUCT RANGE: HAN B SERIES; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 16B INSERTS & BASES; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:16B; OVERALL DEPTH:93.5MM ;ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 24657995 |
| Product Name | Enclosure Accessory/Kit |