HARTING Inc. of North America Heavy Duty Base W/ Frame, 16B, 2 Lever; Heavy Duty Connector Type Harting 9300160391

Description
HEAVY DUTY BASE W/ FRAME, 16B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; Product Range:Han B Series RoHS Compliant: Yes
Description
HEAVY DUTY BASE W/ FRAME, 16B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; Product Range:Han B Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base W/ Frame, 16B, 2 Lever; Heavy Duty Connector Type Harting - 39AH7316 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base W/ Frame, 16B, 2 Lever; Heavy Duty Connector Type Harting
39AH7316
Heavy Duty Base W/ Frame, 16B, 2 Lever; Heavy Duty Connector Type Harting 39AH7316
HEAVY DUTY BASE W/ FRAME, 16B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; Product Range:Han B Series RoHS Compliant: Yes

HEAVY DUTY BASE W/ FRAME, 16B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; Product Range:Han B Series RoHS Compliant: Yes

Supplier's Site
Heavy Duty Base W/ Frame, 16B, 2 Lever Rohs Compliant Harting - 70AH6702 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base W/ Frame, 16B, 2 Lever Rohs Compliant Harting
70AH6702
Heavy Duty Base W/ Frame, 16B, 2 Lever Rohs Compliant Harting 70AH6702
HEAVY DUTY BASE W/ FRAME, 16B, 2 LEVER ROHS COMPLIANT: YES

HEAVY DUTY BASE W/ FRAME, 16B, 2 LEVER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39AH7316
Product Name Heavy Duty Base W/ Frame, 16B, 2 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details