HEAVY DUTY CONN, 1 LEVER, SIZE 16B; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 04C8672 |
| Product Name | Heavy Duty Conn, 1 Lever, Size 16B; Heavy Duty Connector Type Harting |