HARTING Inc. of North America Bulkhead Housing, Size 16B, Metal; Heavy Duty Connector Type Harting 9300160318

Description
BULKHEAD HOUSING, SIZE 16B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts; External Depth:103" RoHS Compliant: Yes
Datasheet
Description
BULKHEAD HOUSING, SIZE 16B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts; External Depth:103" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing, Size 16B, Metal; Heavy Duty Connector Type Harting - 04C8665 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Size 16B, Metal; Heavy Duty Connector Type Harting
04C8665
Bulkhead Housing, Size 16B, Metal; Heavy Duty Connector Type Harting 04C8665
BULKHEAD HOUSING, SIZE 16B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts; External Depth:103" RoHS Compliant: Yes

BULKHEAD HOUSING, SIZE 16B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts; External Depth:103" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C8665
Product Name Bulkhead Housing, Size 16B, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details