HARTING Inc. of North America Heavy Duty Housing, 16B, 2Lever/bulkhead; Heavy Duty Connector Type Harting 9300160317

Description
HEAVY DUTY HOUSING, 16B, 2LEVER/BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; Product Range:Han B Series RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, 16B, 2LEVER/BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; Product Range:Han B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 16B, 2Lever/bulkhead; Heavy Duty Connector Type Harting - 93B5057 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 16B, 2Lever/bulkhead; Heavy Duty Connector Type Harting
93B5057
Heavy Duty Housing, 16B, 2Lever/bulkhead; Heavy Duty Connector Type Harting 93B5057
HEAVY DUTY HOUSING, 16B, 2LEVER/BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; Product Range:Han B Series RoHS Compliant: Yes

HEAVY DUTY HOUSING, 16B, 2LEVER/BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; Product Range:Han B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93B5057
Product Name Heavy Duty Housing, 16B, 2Lever/bulkhead; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details