Heavy Duty Power Connectors HAN 16B BULK
Manufacturer: HARTING
Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Series: Han® B
Package: Bulk
Product Status: Active
Connector Type: Base - Panel Mount
Style: Bottom Entry
Size / Dimension: 4.449" L x 1.709" W x 1.138" H (113.00mm x 43.40mm x 28.90mm)
Ingress Protection: IP65 - Dust Tight, Water Resistant
Operating Temperature: -40°C ~ 125°C
| Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 09300160306 | |
| Product Name | Power Connectors | Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases |