HARTING Inc. of North America Panel Housing, 16B, Metal; Heavy Duty Connector Type Harting 9300160306

Description
PANEL HOUSING, 16B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts; Product Range:Han B Series RoHS Compliant: Yes
Datasheet
Description
PANEL HOUSING, 16B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts; Product Range:Han B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Housing, 16B, Metal; Heavy Duty Connector Type Harting - 93B4247 - Newark, An Avnet Company
Chicago, IL, United States
Panel Housing, 16B, Metal; Heavy Duty Connector Type Harting
93B4247
Panel Housing, 16B, Metal; Heavy Duty Connector Type Harting 93B4247
PANEL HOUSING, 16B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts; Product Range:Han B Series RoHS Compliant: Yes

PANEL HOUSING, 16B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts; Product Range:Han B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93B4247
Product Name Panel Housing, 16B, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47.62 mm (1.88 inch)
Bearing Bore / Ring O.D. 1.56 inch (39.7 mm)
View Details