HARTING Inc. of North America Side Entry Housing, Size 16B, Metal, 2 Lever; Heavy Duty Connector Type Harting 9300160270

Description
SIDE ENTRY HOUSING, SIZE 16B, METAL, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts RoHS Compliant: Yes
Datasheet
Description
SIDE ENTRY HOUSING, SIZE 16B, METAL, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Entry Housing, Size 16B, Metal, 2 Lever; Heavy Duty Connector Type Harting - 94B1434 - Newark, An Avnet Company
Chicago, IL, United States
Side Entry Housing, Size 16B, Metal, 2 Lever; Heavy Duty Connector Type Harting
94B1434
Side Entry Housing, Size 16B, Metal, 2 Lever; Heavy Duty Connector Type Harting 94B1434
SIDE ENTRY HOUSING, SIZE 16B, METAL, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts RoHS Compliant: Yes

SIDE ENTRY HOUSING, SIZE 16B, METAL, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 94B1434
Product Name Side Entry Housing, Size 16B, Metal, 2 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details