HARTING Inc. of North America Protection Cover W/cord, 10B, Metal; Accessory Type Harting 9300105423

Description
PROTECTION COVER W/CORD, 10B, METAL; Accessory Type:Protection cover; For Use With:Harting Han B Series Heavy Duty Connectors; Connector Body Material:Metal Body; Product Range:Han B Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
PROTECTION COVER W/CORD, 10B, METAL; Accessory Type:Protection cover; For Use With:Harting Han B Series Heavy Duty Connectors; Connector Body Material:Metal Body; Product Range:Han B Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protection Cover W/cord, 10B, Metal; Accessory Type Harting - 51AC2492 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cover W/cord, 10B, Metal; Accessory Type Harting
51AC2492
Protection Cover W/cord, 10B, Metal; Accessory Type Harting 51AC2492
PROTECTION COVER W/CORD, 10B, METAL; Accessory Type:Protection cover; For Use With:Harting Han B Series Heavy Duty Connectors; Connector Body Material:Metal Body; Product Range:Han B Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

PROTECTION COVER W/CORD, 10B, METAL; Accessory Type:Protection cover; For Use With:Harting Han B Series Heavy Duty Connectors; Connector Body Material:Metal Body; Product Range:Han B Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 51AC2492
Product Name Protection Cover W/cord, 10B, Metal; Accessory Type Harting
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female Receptacle Right-Angle Cable Metal Backshell Kit for Kona - KA1-9800200 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.54 inch (39 mm)
View Details
Circular Connector Backshells - 2855420 - RS Components, Ltd.
Specs
Shape / Application Round
Width 0.7480 inch (19 mm)
Length 1.34 inch (34 mm)
View Details