HARTING Inc. of North America Protection Cover, 10B, Thermoplastic; Accessory Type Harting 9300105407

Description
PROTECTION COVER, 10B, THERMOPLASTIC; Accessory Type:Protection Cover; For Use With:Han 10B Standard Housings; Connector Body Material:Thermoplast ic Body; Product Range:-; Connector Shell Size:10B RoHS Compliant: Yes
Description
PROTECTION COVER, 10B, THERMOPLASTIC; Accessory Type:Protection Cover; For Use With:Han 10B Standard Housings; Connector Body Material:Thermoplast ic Body; Product Range:-; Connector Shell Size:10B RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Protection Cover, 10B, Thermoplastic; Accessory Type Harting - 04C8638 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cover, 10B, Thermoplastic; Accessory Type Harting
04C8638
Protection Cover, 10B, Thermoplastic; Accessory Type Harting 04C8638
PROTECTION COVER, 10B, THERMOPLASTIC; Accessory Type:Protection Cover; For Use With:Han 10B Standard Housings; Connector Body Material:Thermoplast ic Body; Product Range:-; Connector Shell Size:10B RoHS Compliant: Yes

PROTECTION COVER, 10B, THERMOPLASTIC; Accessory Type:Protection Cover; For Use With:Han 10B Standard Housings; Connector Body Material:Thermoplastic Body; Product Range:-; Connector Shell Size:10B RoHS Compliant: Yes

Supplier's Site
Protection Cover, 10B, Plastic, 2Lever; Accessory Type Harting - 51AC2490 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cover, 10B, Plastic, 2Lever; Accessory Type Harting
51AC2490
Protection Cover, 10B, Plastic, 2Lever; Accessory Type Harting 51AC2490
PROTECTION COVER, 10B, PLASTIC, 2LEVER; Accessory Type:Protection cover; For Use With:Harting Han B Series Heavy Duty Connectors; Connector Body Material:Thermoplast ic Body; Product Range:Han B Series; SVHC:No SVHC (15-J RoHS Compliant: Yes

PROTECTION COVER, 10B, PLASTIC, 2LEVER; Accessory Type:Protection cover; For Use With:Harting Han B Series Heavy Duty Connectors; Connector Body Material:Thermoplastic Body; Product Range:Han B Series; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 04C8638
Product Name Protection Cover, 10B, Thermoplastic; Accessory Type Harting
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

2+4 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-02-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 0.9665 inch (24.55 mm)
View Details
SB ® 350 DUST COVER-RED-2 - 134G3 - Anderson Power Products
Specs
Type Cap
View Details
2 suppliers
Cover - 885-570 - WAGO
Specs
Type Cap
Width 39.37 inch (1000 mm)
Length 2.02 inch (51.3 mm)
View Details
D Sub Backshells - 2837869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details