HARTING Inc. of North America Heavy Duty Housing, 10B, 1 Lever, Panel; Heavy Duty Connector Type Harting 9300102297

Description
HEAVY DUTY HOUSING, 10B, 1 LEVER, PANEL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, 10B, 1 LEVER, PANEL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 10B, 1 Lever, Panel; Heavy Duty Connector Type Harting - 04C8635 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 10B, 1 Lever, Panel; Heavy Duty Connector Type Harting
04C8635
Heavy Duty Housing, 10B, 1 Lever, Panel; Heavy Duty Connector Type Harting 04C8635
HEAVY DUTY HOUSING, 10B, 1 LEVER, PANEL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY HOUSING, 10B, 1 LEVER, PANEL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C8635
Product Name Heavy Duty Housing, 10B, 1 Lever, Panel; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details